Amphenol Industrial Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial 75-068620-18S

Description
ER 9C 6#16 3#12 SKT PLUG
Request a Quote
Description
ER 9C 6#16 3#12 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068620-18S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 SKT PLUG

ER 9C 6#16 3#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 9C 6#16 3#12 SKT PLUG

ER 9C 6#16 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial - 97J4092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
97J4092
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial 97J4092
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068620-18S 75-068620-18S 97J4092
Product Name Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details