ER 7C 7#12 PIN PLUG
ER 7C 7#12 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 20, 7 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-15RoH
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75-068620-15P | Amphenol 75-068620-15P | 97J4089 |
| Product Name | Circular Connector Plug, Size 20, 7 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |