Amphenol Industrial Circular Connector Plug, Size 18, 3 Position, Cable; Product Range Amphenol Industrial 75-068618-22K

Description
ER 3C 3#16 PIN PLUG
Request a Quote
Description
ER 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068618-22K - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16 PIN PLUG

ER 3C 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 18, 3 Position, Cable; Product Range Amphenol Industrial - 97J4086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 3 Position, Cable; Product Range Amphenol Industrial
97J4086
Circular Connector Plug, Size 18, 3 Position, Cable; Product Range Amphenol Industrial 97J4086
CIRCULAR CONNECTOR PLUG, SIZE 18, 3 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-22RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 3 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-22RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068618-22K 97J4086
Product Name Circular Connector Plug, Size 18, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data