Amphenol Industrial Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial 75-068618-16P

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-16RoH S Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-16RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial - 07H2433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial
07H2433
Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial 07H2433
CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-16RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 1 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-16RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H2433
Product Name Circular Connector Plug, Size 18, 1 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details