Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068618-10S

Description
Crimp Plug, OD
Request a Quote
Description
Crimp Plug, OD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 75-068618-10S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
75-068618-10S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068618-10S
Crimp Plug, OD

Crimp Plug, OD

Buy Now
 - Amphenol 75-068618-10S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT PLUG CRIMP

ER 4C 4#12 SKT PLUG CRIMP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068618-10S
MIL Spec Connector - MIL-DTL 5015, I 75-068618-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 09H2101 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
09H2101
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 09H2101
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068618-10S Amphenol 75-068618-10S 75-068618-10S 09H2101
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data