Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068618-10P

Description
ER 4C 4#12 PIN PLUG
Request a Quote
Description
ER 4C 4#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068618-10P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 PIN PLUG

ER 4C 4#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068618-10P
MIL Spec Connector - MIL-DTL 5015, I 75-068618-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 97J4083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
97J4083
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 97J4083
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-10RoH S Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:18-10RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068618-10P 75-068618-10P 97J4083
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data