Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068618-04S

Description
ER 4C 4#16 SKT PLUG
Request a Quote
Description
ER 4C 4#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 4C 4#16 SKT PLUG

ER 4C 4#16 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 75-068618-04S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
75-068618-04S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068618-04S
Crimp Plug, OD

Crimp Plug, OD

Buy Now
 - Amphenol 75-068618-04S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 SKT PLUG

ER 4C 4#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial - 97J4082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
97J4082
Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial 97J4082
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068618-04S 75-068618-04S Amphenol 75-068618-04S 97J4082
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details