Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068614-05P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068614-05P
MIL Spec Connector - MIL-DTL 5015, I 75-068614-05P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-068614-05P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN PLUG

ER 5C 5#16S PIN PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial - 97J4072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
97J4072
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial 97J4072
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-5 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:14-5 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068614-05P Amphenol 75-068614-05P 97J4072
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products