Amphenol Industrial Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial 75-068236-7PX

Description
ER 47C 40#16 7#12 PIN RECP BOX
Request a Quote
Description
ER 47C 40#16 7#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068236-7PX - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 PIN RECP BOX

ER 47C 40#16 7#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial - 97J4065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial
97J4065
Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial 97J4065
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068236-7PX 97J4065
Product Name Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details