Amphenol Industrial Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial 75-068236-7P

Description
ER 47C 40#16 7#12 PIN RECP BOX
Request a Quote
Description
ER 47C 40#16 7#12 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068236-7P - PEI-Genesis
Philadelphia, PA, United States
ER 47C 40#16 7#12 PIN RECP BOX

ER 47C 40#16 7#12 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial - 97J4064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial
97J4064
Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial 97J4064
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 47 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068236-7P 97J4064
Product Name Circular Connector, Receptacle, Size 36, 47 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details