Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068228-12P

Description
Crimp Box Mtg Rcpt, OD
Request a Quote
Description
Crimp Box Mtg Rcpt, OD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 75-068228-12P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
75-068228-12P
Connectors Circlr,Industrial,Metal,Assembld/Kitted 75-068228-12P
Crimp Box Mtg Rcpt, OD

Crimp Box Mtg Rcpt, OD

Buy Now
 - Amphenol 75-068228-12P - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 PIN RECP BOX

ER 26C 26#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial - 97J4054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
97J4054
Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial 97J4054
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 26 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068228-12P Amphenol 75-068228-12P 97J4054
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Receptacle, Size 28, 26 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details