Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068224-28P

Description
ER 24C 24#16 PIN RECP BOX
Request a Quote
Description
ER 24C 24#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068224-28P - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN RECP BOX

ER 24C 24#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068224-28P
MIL Spec Connector - MIL-DTL 5015, I 75-068224-28P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial - 97J4051 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial
97J4051
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial 97J4051
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068224-28P 75-068224-28P 97J4051
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details