Amphenol Industrial Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 75-068224-22S

Description
ER 4C 4#8 SKT RECPT
Request a Quote
Description
ER 4C 4#8 SKT RECPT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068224-22S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECPT

ER 4C 4#8 SKT RECPT

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial - 97J4050 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
97J4050
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 97J4050
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068224-22S 97J4050
Product Name Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data