ER 4C 4#8 PIN RECPT
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 75-068224-22P | 97J4049 |
| Product Name | Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |