Amphenol Industrial Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 75-068224-22J

Description
ER 4C 4#8 SKT RECP BOX
Request a Quote
Description
ER 4C 4#8 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068224-22J - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP BOX

ER 4C 4#8 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial - 97J4048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
97J4048
Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial 97J4048
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068224-22J 97J4048
Product Name Circular Connector, Receptacle, Size 24, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details