Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068220-33P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068220-33P
MIL Spec Connector - MIL-DTL 5015, I 75-068220-33P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-068220-33P - PEI-Genesis
Philadelphia, PA, United States
ER 11C 11#16 PIN RECP WALL

ER 11C 11#16 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 11 Position, Box; Product Range Amphenol Industrial - 97J4040 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 11 Position, Box; Product Range Amphenol Industrial
97J4040
Circular Connector, Receptacle, Size 20, 11 Position, Box; Product Range Amphenol Industrial 97J4040
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 11 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 11 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068220-33P Amphenol 75-068220-33P 97J4040
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 11 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Terminal Blocks - 39.2410 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers