Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068220-27P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068220-27P
MIL Spec Connector - MIL-DTL 5015, I 75-068220-27P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-068220-27P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP BOX

ER 14C 14#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial - 97J4039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial
97J4039
Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial 97J4039
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 14 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068220-27P Amphenol 75-068220-27P 97J4039
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 14 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers