ER 3C 3#8 PIN RECP BOX
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 3 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 75-068220-19P | 75-068220-19P | 97J4037 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 20, 3 Position, Box; Product Range Amphenol Industrial | |
| Gender | Female / Jack |