Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068220-11P

Description
ER 13C 13#16 PIN RECP BOX
Request a Quote
Description
ER 13C 13#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068220-11P - PEI-Genesis
Philadelphia, PA, United States
ER 13C 13#16 PIN RECP BOX

ER 13C 13#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068220-11P
MIL Spec Connector - MIL-DTL 5015, I 75-068220-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 13 Position, Box; Product Range Amphenol Industrial - 97J4034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 13 Position, Box; Product Range Amphenol Industrial
97J4034
Circular Connector, Receptacle, Size 20, 13 Position, Box; Product Range Amphenol Industrial 97J4034
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 13 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 13 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068220-11P 75-068220-11P 97J4034
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 13 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data