ER 8C 8#16 SKT RECP BOX
ER 8C 8#16 SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 8 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75-068220-07S | Amphenol 75-068220-07S | 97J4033 |
| Product Name | Circular Connector, Receptacle, Size 20, 8 Position, Box; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |