Amphenol Industrial Circular Connector, Receptacle, Size 18, 3 Position, Box; Product Range Amphenol Industrial 75-068218-22S

Description
ER 3C 3#16 SKT RECP BOX
Request a Quote
Description
ER 3C 3#16 SKT RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068218-22S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16 SKT RECP BOX

ER 3C 3#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 3 Position, Box; Product Range Amphenol Industrial - 97J4031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 3 Position, Box; Product Range Amphenol Industrial
97J4031
Circular Connector, Receptacle, Size 18, 3 Position, Box; Product Range Amphenol Industrial 97J4031
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 3 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 3 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068218-22S 97J4031
Product Name Circular Connector, Receptacle, Size 18, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers