Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068218-10S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068218-10S
MIL Spec Connector - MIL-DTL 5015, I 75-068218-10S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol 75-068218-10S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#12 SKT RECP CRIMP 02

ER 4C 4#12 SKT RECP CRIMP 02

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial - 97J4025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
97J4025
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial 97J4025
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068218-10S Amphenol 75-068218-10S 97J4025
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details