ER 4C 4#16 SKT RECP BOX
Crimp Box Mtg Rcpt, OD
ER 4C 4#16 SKT RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:75 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75-068218-04S | 75-068218-04S | Amphenol 75-068218-04S | 97J4023 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial | ||
| Gender | Female / Jack | Female / Jack |