Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068122-14P

Description
ER 19C 19#16 PIN RECP LINE
Request a Quote
Description
ER 19C 19#16 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068122-14P - PEI-Genesis
Philadelphia, PA, United States
ER 19C 19#16 PIN RECP LINE

ER 19C 19#16 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068122-14P
MIL Spec Connector - MIL-DTL 5015, I 75-068122-14P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial - 97J4016 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
97J4016
Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial 97J4016
CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 19 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068122-14P 75-068122-14P 97J4016
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 22, 19 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers