Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I 75-068120-18P

Description
ER 9C 6#16 3#12 PIN RECP LINE
Request a Quote
Description
ER 9C 6#16 3#12 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068120-18P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 PIN RECP LINE

ER 9C 6#16 3#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
75-068120-18P
MIL Spec Connector - MIL-DTL 5015, I 75-068120-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial - 97J4015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
97J4015
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial 97J4015
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:75 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068120-18P 75-068120-18P 97J4015
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers