Amphenol Industrial Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial 75-068036-05S

Description
ER 4C 4#0 SKT RECP
Request a Quote
Description
ER 4C 4#0 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068036-05S - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 SKT RECP

ER 4C 4#0 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial - 97J4008 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
97J4008
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial 97J4008
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068036-05S 97J4008
Product Name Circular Connector, Receptacle, Size 36, 4 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers