Amphenol Industrial Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial 75-068028-20S

Description
ER 14C 4#16 10#12 SKT RECP WAL
Request a Quote
Description
ER 14C 4#16 10#12 SKT RECP WAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068028-20S - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 SKT RECP WAL

ER 14C 4#16 10#12 SKT RECP WAL

Buy Now
Swedesboro, NJ, United States
ER 14C 4#16 10#12 SKT RECP WAL

ER 14C 4#16 10#12 SKT RECP WAL

Buy Now
Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial - 97J4003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial
97J4003
Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial 97J4003
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 14 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 14 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068028-20S 75-068028-20S 97J4003
Product Name Circular Connector Receptacle, Size 28, 14 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers