Amphenol Industrial Circular Connector Receptacle, Size 28, 20 Position, Wall; Product Range Amphenol Industrial 75-068028-16P

Description
ER 20C 20#16 PIN RECP WALL
Request a Quote
Description
ER 20C 20#16 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 20C 20#16 PIN RECP WALL

ER 20C 20#16 PIN RECP WALL

Buy Now
 - Amphenol 75-068028-16P - PEI-Genesis
Philadelphia, PA, United States
ER 20C 20#16 PIN RECP WALL

ER 20C 20#16 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 20 Position, Wall; Product Range Amphenol Industrial - 97J4001 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 20 Position, Wall; Product Range Amphenol Industrial
97J4001
Circular Connector Receptacle, Size 28, 20 Position, Wall; Product Range Amphenol Industrial 97J4001
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 20 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 20 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 75-068028-16P Amphenol 75-068028-16P 97J4001
Product Name Circular Connector Receptacle, Size 28, 20 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products