Amphenol Industrial Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial 75-068028-12S

Description
ER 26C 26#16 SKT RECP WALL
Request a Quote
Description
ER 26C 26#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068028-12S - PEI-Genesis
Philadelphia, PA, United States
ER 26C 26#16 SKT RECP WALL

ER 26C 26#16 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial - 97J3999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
97J3999
Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial 97J3999
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 26 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068028-12S 97J3999
Product Name Circular Connector Receptacle, Size 28, 26 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable Connectors - NCN-FL4B-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details