Amphenol Industrial Power Connectors 75-068024-02P

Description
ER 7C 7#12 PIN Recp Wall
Request a Quote Datasheet
Description
ER 7C 7#12 PIN Recp Wall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068024-02P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 PIN Recp Wall

ER 7C 7#12 PIN Recp Wall

Buy Now
Swedesboro, NJ, United States
Power Connectors
75-068024-02P
Power Connectors 75-068024-02P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial - 97J3995 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial
97J3995
Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial 97J3995
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 7 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068024-02P 75-068024-02P 97J3995
Product Name Power Connectors Circular Connector, Receptacle, Size 24, 7 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data