Amphenol Industrial Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial 75-068022-23S

Description
ER 8C 8#12 SKT RECP WALL
Request a Quote
Description
ER 8C 8#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 75-068022-23S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 SKT RECP WALL

ER 8C 8#12 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial - 97J3994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial
97J3994
Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial 97J3994
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 8 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 75-068022-23S 97J3994
Product Name Circular Connector, Receptacle, Size 22, 8 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data