ER 9C 9#16 PIN RECP WALL
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 9 POSITION, WALL; Product Range:75 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 75-068022-20P | 97J3991 |
| Product Name | Circular Connector, Receptacle, Size 22, 9 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |