METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle, Right Angle Signal, 8 Row, 96 Position, Amphenol is one of the leading manufacturers of Backplane connectors. Contact us today for more details of Metral ® High Speed 1000 Series, part number 74981-102LF.
BACKPLANE CONNECTOR, RECEPTACLE, 96 POSITION; PRODUCT RANGE:METRAL SERIES; NO. OF CONTACTS:96CONTACTS;
CONN RCPT HI SPEED 108P EDGE MT
BACKPLANE CONN, RCPT, 96POS, 2MM; Product Range:FCI METRAL 1000 74981 Series; No. of Contacts:96Contacts;
| Amphenol Communications Solutions | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 74981-102LF | 32299500 | 74981-102LF | 29AH2976 |
| Product Name | METRAL ® | Connector/Terminal/Pin | Backplane Connectors - Specialized | Backplane Conn, Rcpt, 96Pos, 2Mm; Product Range Amphenol Communications Solutions |
| Connector Type | PC Card Connector |