Amphenol Corporation MEG-ARRAY ® 74390-101LF

Description
MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 74390-101LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
74390-101LF
MEG-ARRAY ® 74390-101LF
MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101LF.

MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101LF.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
74390-101LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 74390-101LF
CONN ARRAY RCPT 400POS SMD GOLD

CONN ARRAY RCPT 400POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 20K6205 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
20K6205
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 20K6205
STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74390-101LF 74390-101LF 20K6205
Product Name MEG-ARRAY ® Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details