Amphenol Corporation MEG-ARRAY ® 74390-101

Description
MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 74390-101 - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
74390-101
MEG-ARRAY ® 74390-101
MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101.

MEG-ARRAY ®, 400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74390-101.

Supplier's Site Datasheet
Singapore, Singapore
BGA Electronic Connector
2027-74390-101
BGA Electronic Connector 2027-74390-101
400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array Product overview: 74390-101 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, BGA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-74390-101 can be used for catalog matching and distributor lookup.

400 Position BGA Receptacle, 8mm Component Height, 1.27mm x 1.27mm Array Product overview: 74390-101 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, BGA, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-74390-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 74390-101 - 813064-74390-101 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 74390-101
813064-74390-101
Rectangular Connectors - 74390-101 813064-74390-101
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 813064-74390-101 Packaging: Bulk Number of Positions: 400 Pitch: 0.050" (1.27mm) Mounting Style: SMD Connector Type: Array, Female Sockets Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0μin (0.76μm) Mated Stacking Heights: 8mm, 14mm Height Above Board: 0.289" (7.35mm) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 813064-74390-101
Packaging: Bulk
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Mounting Style: SMD
Connector Type: Array, Female Sockets
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Mated Stacking Heights: 8mm, 14mm
Height Above Board: 0.289" (7.35mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Meg-Array, 400 Pos Recp,- 8Mm, 30 Au, Cap / Tap/rl Rohs Compliant Amphenol Communications Solutions - 87C7653 - Newark, An Avnet Company
Chicago, IL, United States
Meg-Array, 400 Pos Recp,- 8Mm, 30 Au, Cap / Tap/rl Rohs Compliant Amphenol Communications Solutions
87C7653
Meg-Array, 400 Pos Recp,- 8Mm, 30 Au, Cap / Tap/rl Rohs Compliant Amphenol Communications Solutions 87C7653
MEG-ARRAY, 400 POS RECP,- 8MM, 30 AU, CAP / Tap/Rl RoHS Compliant: No

MEG-ARRAY, 400 POS RECP,- 8MM, 30 AU, CAP / Tap/Rl RoHS Compliant: No

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
74390-101
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 74390-101
CONN ARRAY RCPT 400POS SMD GOLD

CONN ARRAY RCPT 400POS SMD GOLD

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74390-101 2027-74390-101 813064-74390-101 87C7653 74390-101
Product Name MEG-ARRAY ® BGA Electronic Connector Rectangular Connectors - 74390-101 Meg-Array, 400 Pos Recp,- 8Mm, 30 Au, Cap / Tap/rl Rohs Compliant Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data