Latch-N-Lok™, 2x4 Shielded PCB Header, Low Profile Right Angle, Key 2, 3.3mm (0.13inch) Solder tail, Black, Amphenol is one of the leading manufacturers of LATCH N LOK CRIMP. Contact us today for more details of LATCH N LOK CRIMP, part number 74355-1042LF.
RJ11 Connector, 8 Pos, Right Angle, Solder, Shielded, 3A Product overview: 74355-1042LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-74355-1042LF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 10-SMD Module, No Lead
Product Status: Preliminary
Connector Type: Receptacle
Pitch - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded
Termination: Solder
Fastening Type: Spring Lock
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
74355-1042LF-2X4 LNL HEADER SHIELD
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 74355-1042LF | 2004-74355-1042LF | 609-74355-1042LF-ND | 95AJ5450 | |
| Product Name | Latch-N-Lok™ | 3A Electronic Connector | Connectors,Interconnects | Headers, Male Pins | 74355-1042Lf-2X4 Lnl Header Shield Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | |||
| Geometry | Right Angle | ||||
| Termination | Standard PCB mount | Solder | Solder | ||
| Gender | Female / Jack |