Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Vandalism Proof, 8 contacts, Durability Environment, TMT Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart card , part number 7432E0225S01LF.
10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™
SMART CARD CONN, 8POS, TH; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull;
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7432E0225S01LF | 609-1410-ND | 62K7661 |
| Product Name | Smart Card | PC Card Sockets | Smart Card Conn, 8Pos, Th; Memory / Card Type Amphenol Communications Solutions |
| Termination | Through Hole (1.60mm (0.063in)) | ||
| Mounting | Pegs | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |