Amphenol Corporation USB 74233-101LF

Description
USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-101LF.
Request a Quote Datasheet
Description
USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-101LF.

USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-101LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2032-74233-101LF
Electronic Connector 2032-74233-101LF
Telecom and Datacom Connector, 8 Contact(s), Male, Solder Terminal, Plug, LEAD FREE Product overview: 74233-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-74233-101LF can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 8 Contact(s), Male, Solder Terminal, Plug, LEAD FREE Product overview: 74233-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-74233-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-1043-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-1043-ND
USB, DVI, HDMI Connector Assemblies 609-1043-ND
USB-A (USB TYPE-A) and Power, Combo USB 2.0 Plug Connector 8 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) and Power, Combo USB 2.0 Plug Connector 8 Position Free Hanging (In-Line)

Buy Now Datasheet
Usb Conn, 2.0 Type A, Plug, 8Pos; Usb Connector Type Amphenol Communications Solutions - 62K7656 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, Plug, 8Pos; Usb Connector Type Amphenol Communications Solutions
62K7656
Usb Conn, 2.0 Type A, Plug, 8Pos; Usb Connector Type Amphenol Communications Solutions 62K7656
USB CONN, 2.0 TYPE A, PLUG, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:8Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, PLUG, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:8Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
74233-101LF
USB Connectors 74233-101LF
USB Connectors PLUG ASSEMBLY USB + POWER

USB Connectors PLUG ASSEMBLY USB + POWER

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74233-101LF 2032-74233-101LF 609-1043-ND 62K7656 74233-101LF
Product Name USB Electronic Connector USB, DVI, HDMI Connector Assemblies Usb Conn, 2.0 Type A, Plug, 8Pos; Usb Connector Type Amphenol Communications Solutions USB Connectors
Connector Type USB USB USB USB
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination cable (solder) Solder Solder
Current Rating 3.0 amps 1.5 to 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products