Amphenol Corporation Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 74233-101LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Connector Type: Receptacle Product Status: Obsolete Gender: Receptacle Specifications: Type A2 Mounting Type: Requires Holder Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 690mA Shielding: Unshielded
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Connector Type: Receptacle Product Status: Obsolete Gender: Receptacle Specifications: Type A2 Mounting Type: Requires Holder Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 690mA Shielding: Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Connector Type: Receptacle Product Status: Obsolete Gender: Receptacle Specifications: Type A2 Mounting Type: Requires Holder Termination: Solder Operating Temperature: -40°C ~ 85°C Current Rating (Amps): 690mA Shielding: Unshielded

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Connector Type: Receptacle
Product Status: Obsolete
Gender: Receptacle
Specifications: Type A2
Mounting Type: Requires Holder
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Current Rating (Amps): 690mA
Shielding: Unshielded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers