Amphenol Corporation USB 74233-100LF

Description
USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-100LF.
Request a Quote Datasheet
Description
USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-100LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-100LF.

USB, Power USB, Input Output Connector, Plug kit, 30u GXT Contact, 8 Pins, 3 amps, 12 volts, Teal Color HSG, Amphenol is one of the leading manufacturers of Powered USB. Contact us today for more details of USBpluspwr, part number 74233-100LF.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 609-1042-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
609-1042-ND
USB, DVI, HDMI Connector Assemblies 609-1042-ND
USB-A (USB TYPE-A) and Power, Combo USB 2.0 Plug Connector 8 Position Free Hanging (In-Line)

USB-A (USB TYPE-A) and Power, Combo USB 2.0 Plug Connector 8 Position Free Hanging (In-Line)

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
74233-100LF
USB Connectors 74233-100LF
USB Connectors USB + POWER PLUG

USB Connectors USB + POWER PLUG

Buy Now Datasheet
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions - 53K1477 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions
53K1477
Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions 53K1477
USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:8Positions ; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Plug; No. of Positions:8Positions; Connector Mounting:Cable Mount; Orientation:-; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74233-100LF 609-1042-ND 74233-100LF 53K1477
Product Name USB USB, DVI, HDMI Connector Assemblies USB Connectors Usb, 2.0 Type A, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB USB
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination cable (solder) Solder
Mounting Free Hanging (In-Line) Cable Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

USB Type C Receptacle - 12402082E512A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; USB
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers