Amphenol Corporation MEG-ARRAY ® 74221-101LF

Description
MEG-ARRAY ®, 400 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74221-101LF.
Request a Quote Datasheet
Description
MEG-ARRAY ®, 400 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74221-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEG-ARRAY ® - 74221-101LF - Amphenol Communications Solutions
Nashua, NH, United States
MEG-ARRAY ®
74221-101LF
MEG-ARRAY ® 74221-101LF
MEG-ARRAY ®, 400 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74221-101LF.

MEG-ARRAY ®, 400 Position BGA Receptacle, 4mm Component Height, 1.27mm x 1.27mm Array, Lead-free, Amphenol is one of the leading manufacturers of meg-array. Contact us today for more details of meg-array , part number 74221-101LF.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1009087-74221-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1009087-74221-101LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1009087-74221-101LF
Win Source Part Number: 1009087-74221-101LF Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: MEG-Array®, MezzSelect™ Number of Positions: 400 Pitch: 0.050" (1.27mm) Connector Type: Array, Female Sockets Number of Rows: 10 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Mated Stacking Heights: 4mm, 10mm Height Above Board: 0.132" (3.35mm) Standard Package: 250 Mounting: SMD (SMT) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 609-1102-1,609-1102- 6-ND,609-1102-2,609- 1102-6INACTIVE,609-1 102-6,74221101LF Base Product Number: 74221

Win Source Part Number: 1009087-74221-101LF
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: MEG-Array®, MezzSelect™
Number of Positions: 400
Pitch: 0.050" (1.27mm)
Connector Type: Array, Female Sockets
Number of Rows: 10
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 4mm, 10mm
Height Above Board: 0.132" (3.35mm)
Standard Package: 250
Mounting: SMD (SMT)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 609-1102-1,609-1102-6-ND,609-1102-2,609-1102-6INACTIVE,609-1102-6,74221101LF
Base Product Number: 74221

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
2027-74221-101LF
SMD Electronic Connector 2027-74221-101LF
Conn Board to Board RCP 400 POS 1.27mm Solder ST SMD T/R Product overview: 74221-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-74221-101LF can be used for catalog matching and distributor lookup.

Conn Board to Board RCP 400 POS 1.27mm Solder ST SMD T/R Product overview: 74221-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-74221-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
74221-101LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 74221-101LF
CONN ARRAY RCPT 400POS SMD GOLD

CONN ARRAY RCPT 400POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions - 20K6199 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
20K6199
Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions 20K6199
STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE, 400 POSITION, 1.27MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions - 65AC3244 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions
65AC3244
Conn, Stacking, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Amphenol Communications Solutions 65AC3244
CONN, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 74221-101LF 1009087-74221-101LF 2027-74221-101LF 74221-101LF 20K6199
Product Name MEG-ARRAY ® Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle, 400 Position, 1.27Mm; Mezzanine Connector Type Amphenol Communications Solutions
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data