Amphenol Corporation Memory Connectors - PC Card Sockets - 7411E0225S01 7411E0225S01

Description
Manufacturer: Amphenol FCI Win Source Part Number: 197947-7411E0225S01 Packaging: Tray Number of Positions: 8 Features: Switch Connector Type: Connector Contact Finish: Gold or Gold-Palladium Height Above Board: 0.224" (5.70mm) Mounting: Surface Mount, Right Angle Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 197947-7411E0225S01 Packaging: Tray Number of Positions: 8 Features: Switch Connector Type: Connector Contact Finish: Gold or Gold-Palladium Height Above Board: 0.224" (5.70mm) Mounting: Surface Mount, Right Angle Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 7411E0225S01 - 197947-7411E0225S01 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 7411E0225S01
197947-7411E0225S01
Memory Connectors - PC Card Sockets - 7411E0225S01 197947-7411E0225S01
Manufacturer: Amphenol FCI Win Source Part Number: 197947-7411E0225S01 Packaging: Tray Number of Positions: 8 Features: Switch Connector Type: Connector Contact Finish: Gold or Gold-Palladium Height Above Board: 0.224" (5.70mm) Mounting: Surface Mount, Right Angle Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 197947-7411E0225S01
Packaging: Tray
Number of Positions: 8
Features: Switch
Connector Type: Connector
Contact Finish: Gold or Gold-Palladium
Height Above Board: 0.224" (5.70mm)
Mounting: Surface Mount, Right Angle
Card Type: Smart Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 197947-7411E0225S01
Product Name Memory Connectors - PC Card Sockets - 7411E0225S01
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Terminator - SALE-TE75 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details