Amphenol Corporation METRAL ® 73981-102LF

Description
METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position, Select Load, Standard, Amphenol is one of the leading manufacturers of metral high speed 1000 series. Contact us today for more details of metral , part number 73981-102LF.
Request a Quote Datasheet
Description
METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position, Select Load, Standard, Amphenol is one of the leading manufacturers of metral high speed 1000 series. Contact us today for more details of metral , part number 73981-102LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRAL ® - 73981-102LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL ®
73981-102LF
METRAL ® 73981-102LF
METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position, Select Load, Standard, Amphenol is one of the leading manufacturers of metral high speed 1000 series. Contact us today for more details of metral , part number 73981-102LF.

METRAL ®, Metral ® High Speed 1000 Series, Backplane Connectors, Receptacle, Right Angle Signal, 5 Row, Press-Fit, 30 Position, Select Load, Standard, Amphenol is one of the leading manufacturers of metral high speed 1000 series. Contact us today for more details of metral , part number 73981-102LF.

Supplier's Site Datasheet
Connectors Unreviewed - 73981-102LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
73981-102LF
Connectors Unreviewed 73981-102LF
MET1000 5ROW RECE

MET1000 5ROW RECE

Buy Now
Backplane Connectors - 73981-102LF - 764744-73981-102LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 73981-102LF
764744-73981-102LF
Backplane Connectors - 73981-102LF 764744-73981-102LF
Manufacturer: Amphenol FCI Win Source Part Number: 764744-73981-102LF Series: Metral 1000 Packaging: Tube Number of Positions: 36 Pitch: 0.079" (2.00mm) Color: Natural Operating Temperature Range: -55°C ~ 105°C Features: Board Guide, Shielded, Spacer Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 5 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Current Rating: 1A Material Flammability Rating: UL94 V-0 Mounting: Board Edge, Through Hole, Right Angle Contact Layout, Typical: 30 Signal, 6 Ground Family Name: 73981 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): MP2-S030-51P1-LR; MP2-S030-51P1-KR; 223008-1; Introduction Date: July 04, 2004 ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 764744-73981-102LF
Series: Metral 1000
Packaging: Tube
Number of Positions: 36
Pitch: 0.079" (2.00mm)
Color: Natural
Operating Temperature Range: -55°C ~ 105°C
Features: Board Guide, Shielded, Spacer
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 5
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Current Rating: 1A
Material Flammability Rating: UL94 V-0
Mounting: Board Edge, Through Hole, Right Angle
Contact Layout, Typical: 30 Signal, 6 Ground
Family Name: 73981
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): MP2-S030-51P1-LR; MP2-S030-51P1-KR; 223008-1;
Introduction Date: July 04, 2004
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-73981-102LF
Electronic Connector 407-73981-102LF
Board Connector, 36 Pos, 5 Row, Receptacle, Right Angle, 2mm Pitch, Press-Fit Product overview: 73981-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-73981-102LF can be used for catalog matching and distributor lookup.

Board Connector, 36 Pos, 5 Row, Receptacle, Right Angle, 2mm Pitch, Press-Fit Product overview: 73981-102LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-73981-102LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 73981-102LF - ODG (Origin Data Global)
Shenzhen, China
Specialized
73981-102LF
Specialized 73981-102LF
CONN RCPT HIGH SPEED 36P EDGE MT

CONN RCPT HIGH SPEED 36P EDGE MT

Supplier's Site Datasheet
Backplane Connectors - Specialized - 73981-102LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
73981-102LF
Backplane Connectors - Specialized 73981-102LF
CONN RCPT HIGH SPEED 36P EDGE MT

CONN RCPT HIGH SPEED 36P EDGE MT

Supplier's Site Datasheet
Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2975 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
29AH2975
Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions 29AH2975
BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 1000 73981 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 30POS, 2MM; Product Range:FCI METRAL 1000 73981 Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 73981-102LF 73981-102LF 764744-73981-102LF 407-73981-102LF 73981-102LF 73981-102LF 29AH2975
Product Name METRAL ® Connectors Unreviewed Backplane Connectors - 73981-102LF Electronic Connector Specialized Backplane Connectors - Specialized Backplane Conn, Rcpt, 30Pos, 2Mm; Product Range Amphenol Communications Solutions
Connector Type PC Card Connector
Geometry Right Angle High Speed
Termination Press-Fit Press-Fit Press-Fit Press-Fit Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details