USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Up Right, Right Angle, Through Hole, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 73725-1110BLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
73725-1110BLF-USB UP-RIGHT RECEPTACLE. ROHS COMPLIANT: YES
USB CONN, 2.0 TYPE A, RECEPTACLE, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
73725-1110BLF-USB UP-RIGHT RECEPTACLE. / AMPHENOL FCI
USB Connectors 4P ST SINGLE STACK TYPE A RECEPTACLE
CONN RCPT USB2.0 TYPEA 4POS R/A
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 73725-1110BLF | 609-5976-ND | 38AH4746 | 06M2056 | 73725-1110BLF | 73725-1110BLF |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | 73725-1110Blf-Usb Up-Right Receptacle. Rohs Compliant Amphenol Communications Solutions | Usb Conn, 2.0 Type A, Receptacle, Tht; Usb Connector Type Amphenol Communications Solutions | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder Pin | Solder | |||
| Category | USB |