USB 2.0, USB 2.0, Input Output Connector, Receptacle, Type A, Up Right, Right Angle, Through Hole, Single Deck, 4 Positions, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 73725-0110RLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
CONN RCPT USB2.0 TYPEA 4POS R/A
USB UP-RIGHT RECEPTACLE.-73725-01
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 73725-0110RLF | 609-73725-0110RLFTR-ND | 73725-0110RLF | 51Y8862 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Up-Right Receptacle.-73725-0110Rlf / Tap/rl Rohs Compliant Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Category | USB |