USB 2.0, USB 2.0, Input Output Connectors, Receptacle, Type A, Up Right, Right Angle, Through Hole, Single Deck, 4 Positions, With Sensor Contact, Amphenol is one of the leading manufacturers of USB 2.0. Contact us today for more details of USB 2.0, part number 73725-0010BLF.
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle
USB Connectors 5P ST SINGLE STACK TYPE A RECEPTACLE
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 73725-0010BLF | 609-73725-0010BLF-ND | 73725-0010BLF | 06M2055 |
| Product Name | USB 2.0 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | Right Angle | |
| Termination | Through Hole | Solder Pin | ||
| Category | USB |