Amphenol Corporation Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 73547-150LF

Description
Win Source Part Number: 1339657-73547-150LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Rib-Cage™ III Number of Positions: 100 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Mated Stacking Heights: 9.93mm Material Flammability Rating: UL94 V-0 Standard Package: 9 Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 130°C Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 73547
Request a Quote Datasheet
Description
Win Source Part Number: 1339657-73547-150LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Rib-Cage™ III Number of Positions: 100 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Mated Stacking Heights: 9.93mm Material Flammability Rating: UL94 V-0 Standard Package: 9 Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 130°C Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 73547
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1339657-73547-150LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1339657-73547-150LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1339657-73547-150LF
Win Source Part Number: 1339657-73547-150LF Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Rib-Cage™ III Number of Positions: 100 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Mated Stacking Heights: 9.93mm Material Flammability Rating: UL94 V-0 Standard Package: 9 Insulation Material: Thermoplastic, Glass Filled Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Natural Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.364" (9.25mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 130°C Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A (DC) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 73547

Win Source Part Number: 1339657-73547-150LF
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Rib-Cage™ III
Number of Positions: 100
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Mated Stacking Heights: 9.93mm
Material Flammability Rating: UL94 V-0
Standard Package: 9
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Natural
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.364" (9.25mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 130°C
Contact Length - Mating: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A (DC)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 73547

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1339657-73547-150LF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details