Amphenol Corporation Cable Assemblies - Video Cables (DVI, HDMI) 7334L2622F05LF

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cable Assemblies - Video Cables (DVI, HDMI) Product Status: Last Time Buy Package: 7-SIP Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: FLASH Memory IC 32Mb (512 Bytes x 8192 pages) SPI 8-SOIC Height Above Board: 0.168" (4.27mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cable Assemblies - Video Cables (DVI, HDMI) Product Status: Last Time Buy Package: 7-SIP Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: FLASH Memory IC 32Mb (512 Bytes x 8192 pages) SPI 8-SOIC Height Above Board: 0.168" (4.27mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Video Cables (DVI, HDMI) -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Video Cables (DVI, HDMI)
Cable Assemblies - Video Cables (DVI, HDMI)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Cable Assemblies - Video Cables (DVI, HDMI) Product Status: Last Time Buy Package: 7-SIP Card Type: PCI Express™ Connector Type: Receptacle Insertion, Removal Method: Hinged Lid Mounting Type: Fixed Features: FLASH Memory IC 32Mb (512 Bytes x 8192 pages) SPI 8-SOIC Height Above Board: 0.168" (4.27mm) Mounting Feature: Normal, Standard - Top Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Cable Assemblies - Video Cables (DVI, HDMI)
Product Status: Last Time Buy
Package: 7-SIP
Card Type: PCI Express™
Connector Type: Receptacle
Insertion, Removal Method: Hinged Lid
Mounting Type: Fixed
Features: FLASH Memory IC 32Mb (512 Bytes x 8192 pages) SPI 8-SOIC
Height Above Board: 0.168" (4.27mm)
Mounting Feature: Normal, Standard - Top
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Name Cable Assemblies - Video Cables (DVI, HDMI)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers