Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Friendly Environment, 8 contacts, Raised, Underneath clearance 4.2 mm, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart card , part number 7334L2622F05LF.
10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™
7334L2622F05LF-SMART
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7334L2622F05LF | 609-4482-ND | 62K7635 |
| Product Name | Smart Card | PC Card Sockets | 7334L2622F05Lf-Smartcard Cnr L26 F05 Lf / Tray Rohs Compliant Amphenol Communications Solutions |
| Termination | Through Hole (1.60mm (0.063in)) | ||
| Mounting | Pegs with Boardlocks | Through Hole, Right Angle | |
| Voltage Rating | 750 volts |