Smart Card, Smart Card Reader, Input Output Connectors, Connectors for Friendly Environment, 8 contacts, Low Profile, Lead Free., Amphenol is one of the leading manufacturers of smart card. Contact us today for more details of smart card , part number 7334L2622F01LF.
10 (8 + 2) Position Card Connector Smart Card Through Hole, Right Angle Gold, GXT™
SMARTCARD CNR L26 LF
CONN SMART CARD PUSH-PULL R/A
MEMORY CARD CONNECTOR, SMART CARD, 8 POSITION; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull;
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7334L2622F01LF | 609-1404-ND | 7334L2622F01LF | 7334L2622F01LF | 62K7633 |
| Product Name | Smart Card | PC Card Sockets | Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) | PC Card Sockets | Memory Card Connector, Smart Card, 8 Position; Memory / Card Type Amphenol Communications Solutions |
| Termination | Through Hole (1.60mm (0.063in)) | ||||
| Mounting | Pegs with Boardlocks | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Voltage Rating | 750 volts |